EN
  • EN
  • DE
  • IT

54AC32FMQB

Part No 54AC32FMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description OR Gate 4-Element 2-IN CMOS 14-Pin CFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Logic Function OR
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Elements 4
Number of Outputs 1
Number of Pins 14
Packaging Rail/Tube
Quiescent Current 40 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1222627-54AC32FMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54AC32FMQB CAD Model

Description

Product Overview: 54AC32FMQB from Texas Instruments

The 54AC32FMQB is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This product is part of the AC series, known for its advanced CMOS logic operations. The 54AC32FMQB is a quadruple two-input positive-OR gate, which is a fundamental component in digital electronics, used in various applications including computing, signal processing, and control systems.

Texas Instruments' 54AC32FMQB is designed to operate over a broad voltage range and offers a balanced propagation delay and transition times. This feature makes the 54AC32FMQB ideal for use in high-speed systems where consistent and reliable performance is critical. The device is characterized for operation from -55°C to 125°C, ensuring functionality in a wide range of environmental conditions, which is particularly important for military and aerospace applications.

The device comes in a durable, military-grade flat package that is designed to meet the stringent requirements of the most demanding applications. This packaging not only provides robust physical protection but also ensures reliable electrical performance over the device's operational lifespan.

The 54AC32FMQB features a standard pin configuration, making it easy to integrate into existing designs or for use in new projects. It is also compatible with other logic families, allowing for versatile use across various platforms. The quadruple two-input positive-OR gates in this IC are designed to drive capacitive loads with minimal power consumption, which is a crucial consideration for battery-powered or energy-efficient devices.

Texas Instruments provides comprehensive technical support for the 54AC32FMQB, including detailed datasheets, application notes, and design resources. This ensures that engineers can fully utilize the capabilities of the product and implement it effectively in their designs. With its combination of performance, durability, and support, the 54AC32FMQB from Texas Instruments stands out as a reliable choice for designers looking for a high-quality OR gate logic solution.

You May Also Be Interested in

Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Qualcomm
Lowest to $7.9791
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
Contact for details
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess