EN
  • EN
  • DE

54AC174DMQB

Part No 54AC174DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Clock Edge Trigger Type Positive Edge
High Level Output Current -24 mA
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 6
Number of Elements 1
Number of Pins 16
Polarity Non-Inverting
Propagation Delay 14 ns
Radiation Hardening Yes
RoHS Compliant
Win Source Part Number 1029793-54AC174DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54AC174DMQB CAD Model

Description

The 54AC174DMQB is a quintessential component in the world of digital electronics, manufactured by the renowned Texas Instruments. This high-quality integrated circuit (IC) is part of the AC series, known for its robust performance and versatility in a wide range of applications.

Key Features

  • Logic Type: Hex D-Type Flip-Flop with Clear
  • Number of Circuits: 6
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • IC Package Type: CERDIP (Ceramic Dual In-line Package)
  • Operating Temperature Range: -55°C to +125°C
  • Supply Voltage Range: 2V to 6V
  • Propagation Delay Time: 9ns at 5V

Product Description

The 54AC174DMQB is a high-speed hex D-type flip-flop that features six individual flip-flops with a single-rail output. Each flip-flop has a direct clear input and is triggered by a positive-edge clock signal. The D-type flip-flops ensure that the values at the 'D' inputs are precisely captured at the moment the clock goes from low to high. This feature makes the 54AC174DMQB ideal for implementing synchronous state machines, data storage, data transfer, and buffering in complex digital systems.

Encased in a durable CERDIP package, the 54AC174DMQB is designed to withstand harsh environments and is suitable for military and aerospace applications, thanks to its wide operating temperature range. The differential outputs provide a high degree of noise immunity, which is critical for reliable operation in electrically noisy environments.

With its fast propagation delay and the ability to operate across a range of supply voltages from 2V to 6V, the 54AC174DMQB is a versatile choice for designers looking to optimize speed and power consumption in their digital circuits. Its adherence to the stringent specifications of the AC series ensures compatibility and easy integration into existing systems.

Overall, Texas Instruments' 54AC174DMQB represents a reliable and high-performing solution for those in need of a dependable hex D-type flip-flop with clear functionality.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Renesas Electronics America
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess