EN
  • EN
  • DE

54AC163FMQB

Part No 54AC163FMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Counter Single 4-Bit Sync Binary UP 16-Pin CFPAK Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 4
Number of Elements 1
Number of Pins 16
Propagation Delay 16.5 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 16.5 ns
Win Source Part Number 1017906-54AC163FMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54AC163FMQB CAD Model

Description

Product Overview: Texas Instruments 54AC163FMQB

The Texas Instruments 54AC163FMQB is a high-performance, synchronous presettable binary counter designed for a wide range of applications in modern electronics. This integrated circuit is part of the AC family of products, which are known for their advanced high-speed CMOS technology, providing users with reliable and efficient performance in various digital systems.

Key Features

  • High-Speed Operation: The 54AC163FMQB is capable of operating at high speeds, which is essential for applications requiring quick data processing and timing functions.
  • Synchronous Counting: Synchronous counting allows for precise control and timing, as all outputs change simultaneously on the rising edge of the clock signal.
  • Presettable Counter: Users can preset the counter to any desired value using the parallel inputs, providing flexibility and ease of use in various counting applications.
  • Look-Ahead Carry: The look-ahead carry feature enables the counter to perform high-speed counting by allowing cascading counters without additional gating.
  • Clear Function: The clear function allows for the immediate resetting of the counter to zero, which is essential for initializing counting operations.

Applications

The 54AC163FMQB is suitable for a broad range of applications, including:

  • Digital counters and timers
  • Frequency dividers
  • Programmable dividers
  • Sequence generators
  • High-speed memory address generation

Product Specifications

The 54AC163FMQB is offered in a robust package that ensures durability and long-term reliability. It operates over a wide temperature range, making it suitable for both commercial and industrial environments. The device is also characterized by its low power consumption, contributing to energy-efficient designs.

With its combination of speed, flexibility, and reliability, the Texas Instruments 54AC163FMQB is an excellent choice for designers and engineers looking to implement a high-performance counter in their digital systems. Its advanced features and capabilities make it a versatile component that can meet the demands of even the most challenging applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Lowest to $0.1487
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Lowest to $0.4019
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess