EN
  • EN
  • DE

54AC157DMQB

Part No 54AC157DMQB
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Description Multiplexer 1-Element CMOS 8-IN 16-Pin CDIP Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Logic Function Mux
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Inputs 8
Number of Outputs 4
Number of Pins 16
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1032672-54AC157DMQB
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 54AC157DMQB CAD Model

Description

Product Overview: Texas Instruments 54AC157DMQB

The Texas Instruments 54AC157DMQB is a high-performance, quadruple 2-line to 1-line data selector/multiplexer, designed to meet the demanding needs of complex digital systems. This integrated circuit (IC) is part of the AC family, which is known for its fast switching speeds and robust performance. The component is particularly suitable for applications requiring the selection or routing of data from multiple sources to a single destination.

Key Features

  • Logic Type: Data Selector/Multiplexer
  • Number of Circuits: 4
  • Number of Inputs: 2 per circuit
  • Number of Outputs: 1 per circuit
  • Output Type: Single-ended
  • Function: Multiplexing of data
  • Package / Case: Military Standard Package
  • Operating Temperature Range: Specified for military applications

With the 54AC157DMQB, users can expect a high degree of reliability and functionality. The device features a common select input, which simplifies control and minimizes the need for additional components. Each multiplexer has a separate output-enable input, which allows for greater flexibility in controlling the flow of data.

Applications

The versatility of the 54AC157DMQB makes it an excellent choice for various applications, including:

  • Data routing in communication systems
  • Signal gating in avionics and military hardware
  • Function generation in computing devices
  • Control systems in industrial automation

The device's military-grade specifications ensure that it can operate under harsh conditions, making it particularly well-suited for defense-related projects where reliability is paramount.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The 54AC157DMQB is manufactured to the highest standards, ensuring consistent performance across all units. Furthermore, Texas Instruments provides extensive technical support and documentation, making integration and troubleshooting as straightforward as possible for engineers and developers.

For those seeking a dependable and efficient data selector/multiplexer, the 54AC157DMQB from Texas Instruments represents a top-tier option, combining advanced technology with practical design considerations to facilitate complex digital operations.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Dell
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess