EN
  • EN
  • DE

54AC00FMQB

Part No 54AC00FMQB
Manufacturer Texas Instruments
Catalog Custom Parts (0 - A)
Description NAND Gate 4-Element 2-IN CMOS 14-Pin CFPAK Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -24 mA
Logic Function NAND
Low Level Output Current 24 mA
Max Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Elements 4
Number of Outputs 1
Number of Pins 14
Quiescent Current 2 µA
Radiation Hardening Yes
RoHS Compliant
Win Source Part Number 1210250-54AC00FMQB
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54AC00FMQB CAD Model

Description

The 54AC00FMQB from Texas Instruments is a cutting-edge logic device that exemplifies reliability and efficiency. This integrated circuit is part of TI's acclaimed 54AC series, which is known for its robust performance even under demanding conditions. The 54AC00FMQB is designed to operate as a quad 2-input NAND gate, which is a fundamental building block in digital electronics.

Key Features:

  • Logic Type: Quad 2-Input NAND Gate
  • Supply Voltage Range: 2.0V to 6.0V, accommodating various application needs.
  • Operating Temperature: The device is designed to operate over a wide range of temperatures, making it suitable for military and aerospace applications.
  • Package: The 54AC00FMQB comes in a sturdy, military-grade flat package that ensures its integrity in harsh environments.
  • High-Speed Operation: This IC is capable of fast switching, which is essential for high-speed computing and signal processing applications.

Applications:

The versatility of the 54AC00FMQB makes it ideal for a multitude of applications. It is commonly used in logic synthesis, signal processing, and as a component in various digital systems where high-speed NAND operations are required. Its robust design also makes it suitable for use in military and aerospace technology, where reliability under extreme conditions is paramount.

Quality and Reliability:

Texas Instruments is a leader in semiconductor design and manufacturing, and the 54AC00FMQB is no exception to their commitment to quality. Each IC undergoes rigorous testing to ensure it meets the high standards expected from TI products. With the 54AC00FMQB, designers and engineers can expect a combination of performance, durability, and reliability.

Ordering Information:

To order the 54AC00FMQB or to obtain more information, visit the Texas Instruments website or contact your local authorized distributor. Ensure that you are getting the genuine product by purchasing from reputable sources.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Amd
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess