EN
  • EN
  • DE

3650KG

Part No 3650KG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ISOLATION 15KHZ 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type Isolation
Number of Circuits 1
SR - Slew Rate 1.2 V/μs
-3db Bandwidth 15kHz
Current - Input Bias 10nA
Voltage - Input Offset 500μV
Operating Supply Current 2.3mA
Output Current per Channel 5mA
Dual Supply Voltage (±) ±8 V ~ 18 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style Through Hole
Package 32-CDIP (0.900", 22.86mm)
Manufacturer Package 32-CDIP
Win Source Part Number 763400-3650KG
Family Name 3650
Introduction Date August 01, 1997
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3650KG CAD Model

Description

Product Overview: Texas Instruments 3650KG

The Texas Instruments 3650KG is a state-of-the-art integrated circuit designed to cater to a wide range of applications in the electronics industry. This product stands out for its robust performance, power efficiency, and versatility, making it a preferred choice for engineers and designers alike.

At the heart of the 3650KG is a powerful processing core that can handle complex computations and data management tasks with ease. This core is complemented by a rich set of peripherals and interfaces that allow the chip to communicate seamlessly with other components in a system. Whether you're designing consumer electronics, automotive systems, or industrial machinery, the 3650KG provides the reliability and functionality required for today's demanding applications.

Key Features:

  • High-Performance Processing: The 3650KG boasts a high-speed processing unit that delivers exceptional computational power, ensuring quick and efficient operation in a variety of applications.
  • Energy Efficiency: Designed with power conservation in mind, this chip offers several low-power modes to reduce energy consumption without compromising performance, making it ideal for battery-powered devices.
  • Connectivity Options: With a range of built-in communication protocols, the 3650KG can easily connect to other devices, facilitating data transfer and system integration.
  • Durable Design: Texas Instruments is known for its commitment to quality, and the 3650KG is no exception. It is built to withstand harsh environments and provide consistent performance over a wide temperature range.

The 3650KG also comes with comprehensive technical support from Texas Instruments, including detailed documentation, application notes, and design resources to help accelerate product development and time-to-market. Whether you're working on a new design or looking to upgrade an existing system, the Texas Instruments 3650KG offers a perfect blend of performance, efficiency, and reliability to meet your needs.

For detailed specifications, sample requests, and ordering information, please visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess