Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 18-22 AWG
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number 745230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1365108-745230-5
Ultra Librarian 3D Model Ultra Librarian 745230-5 CAD Model

Description

The TE Connectivity AMP Connectors 1365108-745230-5 is a multi-purpose contact designed for various electronic applications.

  • Series: AMPLIMITE HDP-20
  • Contact Type: Socket
  • Termination: Crimp
  • Wire Gauge: 18-22 AWG
  • Contact Finish: Gold
  • Contact Material: Phosphor Bronze

You May Also Be Interested in

Hirose Electric Co Ltd
CONN PIN 8.0MM TIN CRIMP
Need more? Email Us
ECAD model for EM-PC-133
TE Connectivity
CONN PIN 10AWG GOLD CRIMP
Need more? Email Us
ECAD model for 66260-2
TE Connectivity
CONN PIN TIN-LEAD SOLDER EYELET
Need more? Email Us
ECAD model for 202236-2
Amphenol
CONN SOCKET 12AWG GOLD SLDR CUP
Need more? Email Us
ECAD model for 86303057NLF
TE Connectivity
CONN SOCKET 24AWG GOLD CRIMP
Need more? Email Us
ECAD model for 1445693-5
Hirose Electric Co Ltd
CONN SOCKET 10AWG TIN CRIMP
Need more? Email Us
ECAD model for EM-SC-113(01)
TE Connectivity
CONN SOCKET 12-14AWG GOLD CRIMP
Need more? Email Us
ECAD model for 193535-1
HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us
ECAD model for 20100014221
TE Connectivity
ASY,PIN,QUADRAX
Need more? Email Us
ECAD model for 1445692-1

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4803 $50.4315
255+ $0.3941 $100.4955
395+ $0.3818 $150.8110
545+ $0.3695 $201.3775
705+ $0.3571 $251.7555
940+ $0.3202 $300.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention