EN
  • EN
  • DE

32R1608CR-4VTR

Part No 32R1608CR-4VTR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description ANALOG COMPUTER STORAGE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 855687-32R1608CR-4VTR
Ultra Librarian 3D Model Ultra Librarian 32R1608CR-4VTR CAD Model

Description

The 32R1608CR-4VTR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This product is engineered to cater to a wide range of applications, particularly in the fields of power management and signal processing.

Key Features

  • High Performance: The 32R1608CR-4VTR is built for efficiency and speed, ensuring optimal performance in demanding applications.
  • Low Power Consumption: This device is designed with Texas Instruments' innovative low-power technology, which minimizes power usage without sacrificing performance, making it ideal for battery-powered devices.
  • Versatility: With its flexible design, the 32R1608CR-4VTR can be used in a variety of electronic systems, ranging from consumer electronics to industrial controls.
  • Robust Design: Texas Instruments' commitment to quality means that this product is reliable and designed to withstand challenging environmental conditions.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the 32R1608CR-4VTR offers superior functionality that can enhance the capabilities of your electronic designs.

Applications

The versatility of the 32R1608CR-4VTR allows it to be integrated into a myriad of applications, including:

  • Power supply modules
  • Automotive systems
  • Consumer electronics such as smartphones and tablets
  • Industrial automation and control systems
  • Telecommunication infrastructure

Technical Specifications

The 32R1608CR-4VTR boasts a comprehensive set of technical specifications that make it a top choice for developers and engineers:

Parameter Value
Operating Temperature Range -40°C to +85°C
Package / Case SOP-8
Mounting Type Surface Mount

Quality and Support

As with all Texas Instruments products, the 32R1608CR-4VTR is backed by comprehensive technical support and the assurance of TI's rigorous quality control processes. Customers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration of this IC into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess