EN
  • EN
  • DE

2842B

Part No 2842B
Manufacturer Texas Instruments
Catalog Hard To Find
Description HIGH-PERFORMANCE CURRENT-MODE PWM CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1123476-2842B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2842B CAD Model

Description

The Texas Instruments 2842B is a state-of-the-art integrated circuit designed for high-performance power supply control. This innovative product from Texas Instruments (TI) is part of their extensive line of power management ICs, which are renowned for their reliability, efficiency, and advanced technology.

Key Features

  • Versatile Power Supply Control: The 2842B is capable of controlling a variety of power supply designs, including flyback, forward, push-pull, and half-/full-bridge topologies.
  • High Performance: With its high-frequency operation and efficient power handling capabilities, the 2842B ensures improved performance in power supply systems.
  • Precision Reference: A precise 5V reference voltage with a tight tolerance is available, which is crucial for consistent and reliable operation.
  • Programmable Oscillator: The oscillator frequency is programmable, allowing designers to tailor the performance of the power supply to specific application requirements.
  • Multiple Protection Features: The 2842B incorporates several protection features, including under-voltage lockout, overcurrent protection, and thermal shutdown, to ensure the safety and durability of the power supply system.
  • Compact Package: Available in a compact package, the 2842B is suitable for space-constrained applications without compromising on functionality.

Applications

The Texas Instruments 2842B is ideal for a wide range of applications such as:

  • Switch-mode power supplies (SMPS)
  • DC-to-DC converters
  • AC-to-DC adapters
  • Power supplies for consumer electronics
  • Power supplies for industrial systems

Technical Specifications

The 2842B boasts impressive technical specifications that include:

  • Operating frequency up to 500 kHz
  • Wide input voltage range
  • Low start-up current
  • High current totem-pole output

For detailed technical data and application support, customers are encouraged to refer to the official Texas Instruments datasheets and product guides. The 2842B is not just a component; it is a comprehensive solution for advanced power supply systems, backed by the quality and support of Texas Instruments.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2171 $51.0185
565+ $0.1782 $100.6830
870+ $0.1726 $150.1620
1,200+ $0.1670 $200.4000
1,550+ $0.1615 $250.3250
2,075+ $0.1448 $300.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,999 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess