EN
  • EN
  • DE

24C04EN

Part No 24C04EN
Manufacturer Texas Instruments
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 151903-24C04EN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C04EN CAD Model

Description

The 24C04EN EEPROM provides a perfect blend of performance and flexibility, offering a reliable 4 Kbit memory capacity well-suited for a wide range of electronic applications. Known for its high durability and ease of use, it ensures data is managed effectively with minimized risk of loss or corruption.

Features and Benefits

  • Enhanced Durability: Reliable long-term performance under various environmental conditions.
  • Flexible Interfacing: Broad compatibility with different hardware configurations.
  • Efficient Memory Management: Streamlined data access and storage.

Applications

  • Data Logging Equipment: Robust storage solutions for continuous data capture.
  • Communication Devices: Reliable memory performance for telecommunication needs.
  • Embedded Systems: Ensures data integrity in complex electronic systems.

With its optimal efficiency, the 24C04EN simplifies memory solutions and enhances functionality across numerous technical settings.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7439 $50.2317
8+ $13.7386 $109.9088
12+ $13.3092 $159.7104
16+ $12.8799 $206.0784
21+ $12.4506 $261.4626
27+ $11.1626 $301.3902
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess