EN
  • EN
  • DE

SN74S280

Part No SN74S280
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 9-BIT ODD/EVEN PARITY GENERATORS/CHECKERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256076-SN74S280
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74S280 CAD Model

Description

SN74S280 Parity Generator/Checker by Texas Instruments

The SN74S280 from Texas Instruments is a highly reliable and versatile integrated circuit designed to function as both a 9-bit odd/even parity generator and checker. This IC is a crucial component in digital systems where error detection is paramount, particularly in communication and data storage applications. The SN74S280 ensures data integrity by generating a parity bit for a given set of data bits and checking the parity for received or stored data.

Constructed using the advanced Schottky TTL (S-TTL) technology, the SN74S280 delivers exceptional speed and performance, making it suitable for high-speed operations. It operates over a wide range of voltages, typically from 4.75V to 5.25V, which aligns with the standard TTL power supply levels, allowing for easy integration into TTL-based systems.

The SN74S280 features a compact 14-pin dual-inline package (DIP), which is a common footprint that enables straightforward PCB layout and soldering. This makes it easy to incorporate into existing designs or for use in prototyping new circuits. The pin configuration includes inputs for eight data bits (A through H), an input/output for the parity bit (I/O), and the necessary power supply (Vcc) and ground (GND) connections.

The operation of the SN74S280 is simple yet effective. For parity generation, the IC takes in eight bits of data and produces a ninth parity bit that makes the total number of 1's either even or odd, depending on the mode of operation selected. For checking, it compares the incoming parity bit with the parity it generates from the eight data bits, and indicates if there is a match or mismatch through the parity output. This feature is invaluable for detecting single-bit errors in data transmission or storage.

As with all Texas Instruments products, the SN74S280 is manufactured to high standards, ensuring reliability and durability in a wide range of environmental conditions. Whether used in data communication systems, digital computers, or any other application requiring error detection, the SN74S280 provides a simple and effective solution for maintaining data integrity.

For designers and engineers looking for a robust parity generation and checking solution, the SN74S280 from Texas Instruments is an excellent choice that combines performance, reliability, and ease of use in one compact package.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5568 $81.1136
4+ $33.2774 $133.1096
5+ $32.2375 $161.1875
7+ $31.1976 $218.3832
9+ $30.1577 $271.4193
12+ $27.0379 $324.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess