EN
  • EN
  • DE

UCC28056ADBVR

Part No UCC28056ADBVR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC POWER MANAGEMENT  /  PFC IC Discontinuous (Transition) SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr Texas Instruments
Package Tape & Reel
Mode Discontinuous (Transition)
Current - Startup 46 µA
Voltage - Supply 8.5V ~ 34V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number UCC28056
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-UCC28056ADBVRCT,296-UCC28056ADBVRDKR,296-UCC28056ADBVRTR
Standard Package 3,000
Win Source Part Number 967435-UCC28056ADBVR
Ultra Librarian 3D Model Ultra Librarian UCC28056ADBVR CAD Model

Description

The UCC28056ADBVR is a sophisticated power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to provide advanced power factor correction (PFC) and is suitable for a wide range of applications, including but not limited to power supplies for desktops, TVs, and servers, as well as for LED lighting and adapters.

Key Features

  • Transition Mode PFC Controller: The UCC28056ADBVR operates in transition mode, also known as boundary conduction mode (BCM), which results in lower switching losses and improved efficiency, especially beneficial in light-load conditions.
  • Low Total Harmonic Distortion (THD): This IC is designed to minimize THD, which ensures cleaner power delivery and compliance with global regulatory standards for power quality.
  • Wide VCC Operating Range: The device features a wide operating range, making it versatile for various system designs and ensuring stable operation under varying power conditions.
  • Enhanced System Reliability: With built-in protection features such as overvoltage, overcurrent, and thermal shutdown, the UCC28056ADBVR enhances the reliability and longevity of the end application.

Applications

  • Desktop Power Supplies
  • TV Power Supplies
  • Server and Telecom Power Supplies
  • LED Lighting
  • AC-to-DC Adapters

Package and Availability

The UCC28056ADBVR comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. Its small footprint does not compromise on performance, making it a preferred choice for designers looking to balance space and functionality. Texas Instruments provides support with design resources, including datasheets, reference designs, and simulation tools, to facilitate the integration of this IC into various electronic systems. For pricing, availability, and additional technical specifications, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5698 $51.2820
215+ $0.4676 $100.5340
335+ $0.4530 $151.7550
460+ $0.4383 $201.6180
595+ $0.4237 $252.1015
790+ $0.3799 $300.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess