EN
  • EN
  • DE

BA4558F-SE2

Part No BA4558F-SE2
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818714-BA4558F-SE2
Ultra Librarian 3D Model Ultra Librarian BA4558F-SE2 CAD Model

Description

The BA4558F-SE2 is a dual operational amplifier manufactured by Rohm Semiconductor. It's designed for a wide range of analog applications requiring stable gain and low noise. This amplifier is a versatile choice for signal conditioning, audio amplification, and active filter circuits.

Applications

  • Audio preamplifiers
  • Active filters (low-pass, high-pass, band-pass)
  • Signal conditioners
  • Voltage followers
  • Oscillators

Features

  • Dual operational amplifiers in a single package
  • Low noise performance
  • High open-loop voltage gain
  • Short-circuit protection
  • Wide operating voltage range
  • Internal frequency compensation

Benefits

  • Reduced component count saves board space and lowers cost.
  • Low noise ensures accurate amplification of weak signals.
  • High gain enables high-performance signal amplification.
  • Short-circuit protection enhances device reliability.
  • Wide operating voltage range allows for flexible application.
  • Simplified circuit design due to internal frequency compensation.

Additional Details

The BA4558F-SE2 operates from both single and dual power supplies. Its excellent input characteristics, including high input impedance and low input bias current, make it suitable for precision applications. The device is available in a compact surface-mount package, suitable for high-density circuit board designs. The BA4558F-SE2 is well-suited for use in audio equipment, industrial control systems, and instrumentation.

This operational amplifier provides a cost-effective and reliable solution for many amplification needs. It is often used in applications where signal integrity and noise reduction are critical. Its ability to operate with both single and dual power supplies makes it a versatile choice for various circuit configurations, providing designers with flexibility and convenience. The BA4558F-SE2 ensures optimal signal performance and reliability in diverse electronic circuits, offering an effective solution for amplification and signal conditioning requirements.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess