The VN10KM is a N-Channel enhancement mode vertical DMOS power Field Effect Transistor (FET) from TEMIC Semiconductors. It's designed for high-speed, low-voltage switching applications such as driving relays, lamps, small motors, and logic level interfacing. Its key features include high input impedance, low input capacitance, and fast switching speeds.
Applications:
- Relay Drivers
- Lamp Drivers
- Small Motor Drivers
- Logic Level Interfacing
- High-Side Switching
Features:
- High Input Impedance
- Low Input Capacitance
- Fast Switching Speeds
- Logic Level Compatible
- Simple Drive Requirements
Benefits:
- Direct Logic Drive: Can be driven directly from logic circuits without requiring additional drivers.
- High Efficiency: Fast switching speeds minimize switching losses.
- Simple Implementation: Requires minimal external components.
- Reliable Performance: Offers stable and consistent performance over a wide range of operating conditions.
Technical Specifications:
The VN10KM has a drain-source voltage (VDS) of 60V. The continuous drain current (ID) is approximately 0.75A. The gate threshold voltage (VGS(th)) is typically between 0.8V and 2.4V. The device is typically available in a SOT-223 package. It offers excellent thermal characteristics for efficient heat dissipation.