EN
  • EN
  • DE

VN10KE

Part No VN10KE
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description N-Channel Enhancement-Mode MOS Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TEMIC Semiconductors
Win Source Part Number 1279451-VN10KE
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN10KE CAD Model

Description

The VN10KE is a N-Channel enhancement mode vertical DMOS power MOSFET from TEMIC Semiconductors (now Vishay). It's designed for high-speed switching applications requiring low gate drive power and high input impedance. This MOSFET is commonly used in various power control and switching circuits. The specific parameters might vary based on the exact manufacturing date/batch; thus always consult the datasheet for the most accurate information.

Applications:

  • DC-DC converters.
  • Motor control circuits.
  • Solid-state relays.
  • Power supplies.
  • LED Lighting

Features:

  • N-Channel enhancement mode.
  • Vertical DMOS structure.
  • High input impedance.
  • Low gate drive power.
  • Fast switching speeds.
  • Low Threshold Voltage

Benefits:

  • Efficient power switching due to low on-resistance.
  • Simplified gate drive circuitry due to high input impedance.
  • Reduced switching losses with fast switching speeds.
  • Increased system efficiency in power conversion applications.
  • Can be driven directly from logic-level signals due to low gate threshold voltage.

Additional Details:

The VN10KE features a low gate threshold voltage, which allows it to be driven directly from logic-level signals. This simplifies the design of gate drive circuits. The fast switching speeds minimize power losses during switching transitions, improving overall efficiency. Its vertical DMOS structure provides a high breakdown voltage and low on-resistance. This MOSFET is available in various packages, depending on the specific application requirements. Always refer to the specific datasheet for precise electrical characteristics. Common packages include TO-92 and similar through-hole options.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess