EN
  • EN
  • DE

U6807B

Part No U6807B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Hex-Driver for High Temperature Application
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1275418-U6807B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U6807B CAD Model

Description

The U6807B is an Integrated Circuit (IC) manufactured by TEMIC Semiconductors. It's commonly used as a remote control transmitter encoder, designed for generating control signals in infrared (IR) remote control systems. This IC is particularly suited for applications requiring a cost-effective and reliable remote control solution.

Applications

  • Television (TV) remote controls
  • Audio equipment remote controls
  • DVD player remote controls
  • Air conditioner remote controls
  • Other consumer electronics remote controls

Features

  • Remote Control Encoder: Encodes button presses into a specific IR signal format.
  • Single-Chip Solution: Integrates all necessary functions for remote control transmission.
  • Low Power Consumption: Extends battery life in remote control devices.
  • High Noise Immunity: Ensures reliable operation in noisy environments.
  • Multiple Function Support: Allows for encoding of various control commands.

Benefits

  • Cost-effective solution: Provides a low-cost solution for remote control applications.
  • Extended battery life: Reduces the frequency of battery replacements in remote controls.
  • Reliable operation: Ensures consistent performance even in challenging environments.
  • Easy integration: Simplifies the design and manufacturing of remote control devices.
  • Versatile application: Suitable for a wide range of consumer electronics remote controls.

Additional Details

The U6807B modulates the encoded signals onto a carrier frequency suitable for IR transmission. Specific operational details, such as the modulation scheme, carrier frequency, and coding format, are detailed in the datasheet provided by TEMIC Semiconductors (now Vishay). The device typically requires a few external components for proper operation, including a crystal oscillator and an IR LED. The exact pinout and functional description are available in the device datasheet.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess