EN
  • EN
  • DE

U6049B

Part No U6049B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Radiator Fan Controlled Timer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1275384-U6049B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U6049B CAD Model

Description

The U6049B is an integrated circuit from TEMIC Semiconductors, designed as a single-chip remote control transmitter. It is typically used in applications requiring the transmission of infrared (IR) signals for controlling various electronic devices. This IC incorporates the necessary circuitry for encoding, modulating, and transmitting remote control signals, making it suitable for remote controls for TVs, DVD players, and other consumer electronics.

Applications:

  • Television Remote Controls: Used as the primary transmitter IC in TV remote controls.
  • DVD Player Remote Controls: Found in remote controls for DVD and Blu-ray players.
  • Audio System Remote Controls: Integrated into remote controls for audio amplifiers and receivers.
  • Set-Top Box Remote Controls: Used in remote controls for cable and satellite set-top boxes.
  • Universal Remote Controls: Employed in universal remote controls to support multiple device types.

Features:

  • Single-Chip Solution: Integrates all necessary functions for IR remote control transmission.
  • Encoding: Encodes button presses into a specific data format.
  • Modulation: Modulates the encoded data onto a carrier frequency for IR transmission.
  • IR Transmission: Drives an infrared LED to transmit the modulated signal.
  • Low Power Consumption: Designed for battery-powered operation.

Benefits:

  • Simplified Design: Reduces the component count and simplifies the design of remote control circuits.
  • Cost-Effective: Provides a cost-effective solution for remote control transmission.
  • Low Power Consumption: Extends battery life in remote control applications.
  • Compact Size: Enables the development of small and lightweight remote controls.
  • Reliable Operation: Designed for stable and reliable performance in remote control applications.

Additional Details:

The U6049B typically supports various encoding formats, such as Philips RC-5 or RC-6. It often includes features like key repeat and power-saving modes. The IC is usually powered by a low-voltage battery, typically 3V. The output signal drives an infrared LED, which emits the modulated IR signal. The device is available in a small outline package, making it suitable for compact remote control designs. Detailed specifications, including operating voltage, carrier frequency, and encoding format, can be found in the datasheet.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess