EN
  • EN
  • DE

U4083B

Part No U4083B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Low-Power Audio Amplifier for Telephone Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1275345-U4083B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U4083B CAD Model

Description

The U4083B is a monolithic integrated circuit manufactured by TEMIC Semiconductors (now Vishay). It is designed as a phase control circuit for universal motor speed control and other phase-controlled applications. This integrated circuit provides precise control over the conduction angle of a thyristor or triac, enabling accurate adjustment of the power delivered to the load.

Applications

  • Universal Motor Speed Control: Precisely adjusts the speed of universal motors in appliances and power tools.
  • Light Dimmers: Controls the brightness of incandescent and halogen lamps.
  • Heater Control: Regulates the temperature of resistive heating elements.
  • Power Tool Speed Regulation: Manages the speed of power tools for various applications.
  • Industrial Process Control: Provides precise power control for industrial heating and lighting.

Features

  • Phase Control: Accurately controls the conduction angle of a thyristor or triac.
  • Synchronization Circuit: Synchronizes with the AC line voltage for stable and reliable operation.
  • Adjustable Hysteresis: Prevents erratic switching and ensures smooth control.
  • Minimum Output Current: Guarantees reliable triggering of the thyristor or triac.
  • Soft-Start Capability: Gradually increases power to the load, reducing stress and extending lifespan.

Benefits

  • Precise Control: Enables accurate adjustment of motor speed, light intensity, or heater temperature.
  • Energy Efficiency: Optimizes power consumption by delivering only the required amount of power.
  • Extended Equipment Lifespan: Reduces stress on motors, lamps, and heating elements, prolonging their service life.
  • Improved User Experience: Provides smooth and responsive control over various devices.
  • Simplified Circuit Design: Integrates all necessary functions into a single chip, reducing component count and complexity.

Technical Specifications

The U4083B typically operates from an AC line voltage of 230V or 120V. It provides a trigger pulse output suitable for driving a thyristor or triac. The control range is typically adjustable from 0° to 180° phase angle, allowing for full control over the power delivered to the load. The device also incorporates protective features such as over-voltage and over-current protection to ensure reliable operation.

The internal synchronization circuit ensures that the trigger pulses are accurately aligned with the AC line voltage, preventing flickering or instability. The adjustable hysteresis feature prevents hunting and ensures smooth control, even with noisy input signals. The soft-start capability reduces inrush current, protecting the load and extending its lifespan.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,129 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess