EN
  • EN
  • DE

U3761MB

Part No U3761MB
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Low Voltage Standard Telephone Circuit with 13 Memories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TEMIC Semiconductors
Win Source Part Number 1275330-U3761MB
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U3761MB CAD Model

Description

The U3761MB is an integrated circuit from TEMIC Semiconductors, designed for remote control applications, specifically as a transmitter for infrared (IR) communication. It integrates modulation and transmission functions, making it a suitable component for remote control devices.

Applications:

  • Remote Controls for TVs, VCRs, DVD Players
  • Remote Controls for Audio Equipment
  • Remote Controls for Air Conditioners
  • Remote Controls for Lighting Systems
  • Other Infrared Remote Control Devices

Features:

  • Infrared (IR) Transmitter: Designed to transmit infrared signals for remote control purposes.
  • Integrated Modulation Circuitry: Includes internal circuitry for modulating the carrier frequency with the control data.
  • Low Power Consumption: Optimized for low power consumption to extend battery life in remote control applications.
  • Multiple Channels/Codes: Supports multiple channels or codes, allowing for control of different devices or functions.
  • Crystal Oscillator: Typically uses an external crystal oscillator to generate the carrier frequency.
  • Output Stage: Provides a suitable output stage to drive an infrared LED.
  • Compact Package: Available in a small package for integration into compact remote control devices.

Benefits:

  • Simplified Remote Control Design: Integrates essential functions, simplifying the design process for remote control devices.
  • Low Power Consumption: Contributes to longer battery life in remote control applications.
  • Reliable IR Communication: Designed for reliable transmission of infrared signals.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing remote control functionality.
  • Compact Integration: Small package allows for easy integration into handheld remote control devices.

Additional Details:

The U3761MB typically operates with a 3V or 5V power supply and is designed to drive an infrared LED. The modulation frequency is usually determined by an external crystal. It uses Pulse Width Modulation (PWM) or Pulse Code Modulation (PCM) to encode the control data onto the infrared carrier. The datasheet specifies the operating voltage, current consumption, carrier frequency, and other relevant parameters for proper application of the device.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess