EN
  • EN
  • DE

U3500BM

Part No U3500BM
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Cordless Telephone Signal Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1275321-U3500BM
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U3500BM CAD Model

Description

The U3500BM is an integrated circuit manufactured by TEMIC Semiconductors. It is primarily designed for use in remote control systems, specifically for infrared (IR) remote control applications. This IC incorporates various functions necessary for encoding and transmitting control signals via IR, making it a crucial component in devices such as televisions, DVD players, and other consumer electronics.

Applications

  • Television remote controls
  • DVD player remote controls
  • Set-top box remote controls
  • Audio equipment remote controls
  • General-purpose infrared remote control systems

Features

  • Infrared (IR) signal encoding: The U3500BM encodes control signals into a format suitable for transmission via IR light.
  • Carrier frequency generation: It generates the necessary carrier frequency for IR transmission, ensuring compatibility with IR receivers.
  • Modulation: The IC modulates the encoded signals onto the carrier frequency for efficient IR transmission.
  • Low power consumption: Optimized for battery-powered remote control applications, minimizing power drain.
  • Multiple channel support: Supports multiple channels for controlling different functions or devices.
  • Key debounce: Prevents multiple signals from being sent due to key bounce, ensuring accurate control.

Benefits

  • Simplified remote control design: Integrates key functions for IR remote control, reducing the need for external components.
  • Improved reliability: Built-in key debounce feature enhances the reliability of control signals.
  • Extended battery life: Low power consumption contributes to longer battery life in remote control devices.
  • Compact solution: The integrated design enables more compact remote control designs.
  • Cost-effective: Provides a cost-effective solution for IR remote control applications.

Additional Details

The U3500BM operates within a specified voltage range, typically 2.0V to 5.5V, making it suitable for various battery-powered applications. The output signal is designed to drive an IR LED, enabling the transmission of control signals. The IC's internal oscillator provides the timing signals required for encoding and modulation. Detailed specifications regarding carrier frequency, modulation scheme, and encoding format can be found in the TEMIC Semiconductors datasheet for the U3500BM.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $727.1926 $727.1926
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess