EN
  • EN
  • DE

U2791B

Part No U2791B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description 1000 MHz Quadrature Demodulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1275295-U2791B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U2791B CAD Model

Description

The U2791B is a single-chip baseband controller IC designed for DECT (Digital Enhanced Cordless Telecommunications) applications. TEMIC Semiconductors (now part of Vishay) manufactured it for use in cordless phones and other DECT-based communication devices.

Applications

  • DECT cordless telephones
  • DECT base stations
  • DECT data terminals
  • Other DECT-based communication devices

Features

  • DECT baseband controller: Integrates all necessary baseband functions for DECT communication.
  • Low power consumption: Extends battery life in portable devices.
  • Integrated microcontroller: Provides processing power for control and management functions.
  • Multiple interfaces: Supports various interfaces for connecting to other components.
  • Advanced power management: Optimizes power consumption for different operating modes.

Benefits

  • Simplified system design: Integrated solution reduces component count and design complexity.
  • Extended battery life: Low power consumption prolongs operating time in cordless phones.
  • Flexible application: Suitable for various DECT-based communication devices.
  • Reduced cost: Integration of multiple functions lowers overall system cost.
  • Improved performance: Advanced power management optimizes system performance.

Additional Details

The U2791B is a highly integrated single-chip baseband controller for DECT systems. It incorporates all the necessary baseband functions, including modulation, demodulation, channel coding, and decoding. The U2791B also integrates a microcontroller, which provides processing power for control and management functions. The low power consumption of the U2791B is particularly important for cordless telephones, where it helps to extend battery life. The device supports multiple interfaces for connecting to other components, such as the RF transceiver and the audio codec.

The U2791B features advanced power management capabilities, which optimize power consumption for different operating modes, such as standby, idle, and active modes. This ensures that the device consumes minimal power when it is not actively transmitting or receiving data. The U2791B is commonly used in DECT cordless telephones, base stations, and data terminals. It is a reliable and cost-effective solution for DECT-based communication applications. The datasheet provides detailed information on its electrical characteristics, timing parameters, and application circuits.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess