EN
  • EN
  • DE

U2403B

Part No U2403B
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Charge Timer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1275280-U2403B
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U2403B CAD Model

Description

The U2403B is a phase control IC (Integrated Circuit) manufactured by TEMIC Semiconductors (now Vishay). It's primarily designed for controlling the power delivered to resistive loads, such as incandescent lamps or heating elements, using phase-angle control. This IC is suitable for applications requiring smooth and efficient power regulation.

Applications:

  • Light Dimming: Controlling the brightness of incandescent lamps and halogen lamps.
  • Heater Control: Regulating the temperature of resistive heating elements in appliances and industrial equipment.
  • Motor Speed Control: Controlling the speed of universal AC motors in appliances.
  • Soft Start Circuits: Implementing soft-start functionality for appliances and industrial equipment.
  • General Phase Control Applications: Controlling the power delivered to various resistive loads.

Features:

  • Phase Angle Control: Controls the power delivered to the load by adjusting the firing angle of a triac or thyristor.
  • Zero Voltage Switching: Reduces electromagnetic interference (EMI) by switching the load at or near zero voltage crossings.
  • Hysteresis: Provides stable and flicker-free control.
  • Synchronization Input: Synchronizes the control circuit with the AC line voltage.
  • Adjustable Minimum and Maximum Output: Allows for setting the minimum and maximum power levels.

Benefits:

  • Smooth and Efficient Power Control: Phase angle control provides a smooth and efficient way to regulate power.
  • Reduced EMI: Zero voltage switching minimizes electromagnetic interference.
  • Flicker-Free Operation: Hysteresis ensures stable and flicker-free control.
  • Versatile Applications: Suitable for a wide range of power control applications.
  • Easy to Implement: Requires minimal external components for operation.

Additional Details:

The U2403B typically operates with a supply voltage equal to the AC line voltage (e.g., 120V or 230V). It requires external components such as a triac or thyristor to switch the load current. The datasheet specifies the recommended values for these external components. For proper and safe operation, consulting the official Vishay (formerly TEMIC) datasheet for the U2403B is absolutely critical. It provides detailed information on pin configurations, electrical characteristics, timing diagrams, application circuits, and safety precautions. It also details the calculations needed for external components to match different voltage and power level needs.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess