EN
  • EN
  • DE

TSCC51CXJ-12CB

Part No TSCC51CXJ-12CB
Manufacturer TEMIC Semiconductors
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025822-TSCC51CXJ-12CB
Categories OEM Parts(T-Z)
Manufacturer TEMIC Semiconductors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSCC51CXJ-12CB CAD Model

Description

The TSCC51CXJ-12CB is a single-chip 8-bit microcontroller manufactured by TEMIC Semiconductors (now Vishay). It belongs to the 80C51 family of microcontrollers, known for their robust architecture and widespread use in embedded systems. This particular variant operates with a 12 MHz clock frequency.

Applications

  • Industrial control systems: Used for automation and process control in manufacturing plants.
  • Consumer electronics: Integrated into appliances, remote controls, and other household devices.
  • Automotive electronics: Employed in vehicle control systems, dashboards, and infotainment units.
  • Instrumentation and measurement: Utilized in data acquisition systems, testers, and analyzers.
  • Embedded systems: Suitable for various embedded applications requiring a cost-effective and reliable microcontroller.

Features

  • 80C51 Core: Based on the industry-standard 80C51 architecture, ensuring compatibility and a wealth of development tools.
  • 12 MHz Clock Frequency: Offers a balance of performance and power consumption.
  • On-Chip Memory: Includes a certain amount of on-chip ROM or EPROM for program storage (specific size varies based on the exact variant).
  • RAM: Internal RAM for data storage and stack operations.
  • I/O Ports: Multiple programmable I/O ports for interfacing with external devices.
  • Timers/Counters: Two or more timers/counters for generating precise time delays and counting events.
  • Serial Communication: UART for asynchronous serial communication with other devices.
  • Interrupt System: Flexible interrupt system for handling external and internal events.

Benefits

  • Cost-Effective: Provides a low-cost solution for embedded control applications.
  • Wide Availability: The 80C51 architecture is widely available and well-supported.
  • Ease of Use: Numerous development tools and resources are available for programming and debugging.
  • Reliability: Proven architecture and robust design ensure reliable operation.
  • Versatility: Suitable for a wide range of applications due to its flexible features.

Additional Details

The TSCC51CXJ-12CB microcontroller typically operates with a 5V power supply. It comes in a PDIP (Plastic Dual In-line Package) or other surface-mount packages, depending on the specific application requirements. The device includes a comprehensive set of peripheral functions, making it suitable for a wide variety of control and monitoring applications. The internal memory and I/O capabilities allows for efficient execution of complex algorithms and data manipulation. Detailed specifications, including memory size, I/O configuration, and power consumption, are available in the device datasheet.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Hewlett Packard
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess