EN
  • EN
  • DE

TDA4474

Part No TDA4474
Manufacturer TEMIC Semiconductors
Catalog Electronic Wholesale
Description Multistandard Video-IF and Quasi Parallel Sound Processing
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer TEMIC Semiconductors
Win Source Part Number 1266019-TDA4474
Manufacturer Homepage www.temic.de
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA4474 CAD Model

Description

The TDA4474 is a single-chip PAL/NTSC TV processor manufactured by TEMIC Semiconductors. It integrates various functions required for processing TV signals, including video decoding, chroma processing, and deflection control. This IC is designed to provide a cost-effective and compact solution for television receivers and other video display devices.

Applications:

  • Television receivers: Standard definition CRT and LCD televisions.
  • Video recorders: VCRs and DVD recorders.
  • Video monitors: Security monitors and display screens.
  • Set-top boxes: Cable and satellite receivers.

Features:

  • PAL/NTSC decoding: Supports both PAL and NTSC color television standards.
  • Chroma processing: Processes color signals for accurate color reproduction.
  • Luminance processing: Processes brightness signals for optimal image clarity.
  • Deflection control: Controls the horizontal and vertical deflection of the electron beam in CRT displays.
  • On-screen display (OSD): Generates text and graphics for on-screen menus and information.
  • Automatic gain control (AGC): Adjusts signal levels for optimal performance.

Benefits:

  • Reduced component count: Integration of multiple functions reduces the number of external components.
  • Compact design: Small package size allows for use in space-constrained applications.
  • Cost-effective solution: Provides a low-cost solution for TV signal processing.
  • Simplified design: Simplifies the design of television receivers.
  • Improved performance: Provides accurate color reproduction and sharp image quality.

Additional Details: The TDA4474 typically operates from a single power supply voltage. It includes various input and output pins for connecting to other components, such as tuners, video amplifiers, and display devices. The package type is typically a DIP (Dual In-line Package) or a similar multi-pin package.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess