EN
  • EN
  • DE

FMU3-6R000

Part No FMU3-6R000
Manufacturer Data Delay Devices, Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1113082-FMU3-6R000
Categories Custom Parts
Manufacturer Data Delay Devices, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMU3-6R000 CAD Model

Description

The FMU3-6R000 is a fixed delay line manufactured by Data Delay Devices, Inc. Delay lines are components designed to introduce a specific time delay to a signal passing through them. They are used in a wide range of electronic circuits where timing is critical.

Applications

  • Video signal processing
  • Clock timing synchronization
  • Digital circuits timing adjustment
  • Radar systems
  • Communication systems

Features

  • Fixed time delay
  • Precise delay value
  • Compact size
  • Stable performance over temperature
  • Low signal distortion

Benefits

  • Accurate timing control
  • Improved signal integrity
  • Simplified circuit design
  • Reliable performance

Additional Details

The FMU3-6R000 offers a specific fixed delay. The '6R000' likely indicates a delay value; however, without the datasheet, the exact delay amount cannot be determined. Delay times for such components typically range from a few nanoseconds to several microseconds. These delay lines are constructed using various technologies, including lumped-element networks, distributed transmission lines, or active delay circuits. The choice of technology depends on the required delay time, signal frequency, and desired performance characteristics.

Data Delay Devices, Inc. is a reputable manufacturer known for producing high-quality delay lines. These devices are designed to provide stable and reliable performance over a wide range of operating conditions. The FMU3-6R000 is typically housed in a small package to minimize its footprint on the circuit board.

Using a fixed delay line like the FMU3-6R000 simplifies circuit design by providing a pre-determined delay without the need for complex timing circuits. This can save board space and reduce the overall cost of the system. These delay lines are often used in critical timing applications where precise timing is essential for proper operation.

While the datasheet is needed to confirm the exact delay time and operating specifications, fixed delay lines like the FMU3-6R000 are essential components in various electronic systems that require precise timing and synchronization. Their stable performance and ease of use make them a valuable tool for engineers designing complex electronic circuits.

You May Also Be Interested in

Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
Hynix Semiconductor
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Hanrun
Lowest to $0.8712
Nichicon
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
TE Connectivity
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess