EN
  • EN
  • DE

DG612AK/883

Part No DG612AK/883
Manufacturer TEMIC Semiconductors
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219902-DG612AK/883
Categories Custom Parts
Manufacturer TEMIC Semiconductors
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DG612AK/883 CAD Model

Description

The DG612AK/883 is an analog switch manufactured by TEMIC Semiconductors. It is designed for high-performance switching applications, offering low on-resistance and fast switching speeds. The '/883' designation typically indicates compliance with military-grade specifications, ensuring reliability and performance in demanding environments.

Applications

  • Analog signal routing
  • Data acquisition systems
  • Audio signal switching
  • Video signal switching
  • ATE (Automatic Test Equipment)

Features

  • Low on-resistance
  • Fast switching speeds
  • Low charge injection
  • Wide operating voltage range
  • TTL/CMOS compatible logic
  • Military-grade specifications (/883)

Benefits

  • Minimal Signal Distortion: Low on-resistance minimizes signal loss and distortion, ensuring signal integrity.
  • Precise Signal Control: Fast switching speeds allow for precise control of analog signals.
  • Reduced Switching Noise: Low charge injection minimizes switching noise, improving signal quality.
  • Versatile Integration: Wide operating voltage range and TTL/CMOS compatibility make it easy to integrate into various systems.
  • High Reliability: Military-grade specifications ensure reliable performance in demanding environments.

Additional Details

The DG612AK/883 is typically used in applications where high accuracy and reliability are critical. Its low charge injection ensures minimal disturbance of sensitive analog signals during switching. The wide operating voltage range allows for compatibility with various power supply configurations. The military-grade designation signifies that the device has undergone rigorous testing to ensure its performance and reliability in extreme conditions. This analog switch is often used in precision instrumentation and data acquisition systems.

You May Also Be Interested in

ACX
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
C&K Components
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Chilisin
Lowest to $0.0019

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess