EN
  • EN
  • DE

CE910DUA822T019

Part No CE910DUA822T019
Manufacturer Telit
Catalog Custom Parts (B - D)
Description The networks on these PNs are different. One uses Aeris and other Verizon. They can t use other PN unless they want...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157952-CE910DUA822T019
Categories Custom Parts
Manufacturer Telit
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CE910DUA822T019 CAD Model

Description

The Telit CE910DUA822T019 is a cellular module designed for global connectivity, providing 2G, 3G, and 4G LTE capabilities. This module is engineered for Internet of Things (IoT) applications, enabling seamless communication between devices and networks. It supports various cellular bands, ensuring broad coverage and reliable data transmission across different regions. The CE910DUA822T019 integrates essential features for remote monitoring, asset tracking, and industrial automation.

Applications:

  • IoT devices
  • Asset tracking
  • Remote monitoring
  • Industrial automation
  • Smart metering

Features:

  • 2G/3G/4G LTE connectivity
  • Global cellular band support
  • Integrated GPS/GNSS
  • Low power consumption
  • Compact form factor
  • Multiple interfaces (UART, USB)

Benefits:

  • Ensures reliable connectivity in various locations
  • Enables accurate location tracking
  • Extends battery life for remote devices
  • Simplifies integration into IoT solutions
  • Supports a wide range of applications

Additional Details:

The CE910DUA822T019 module is designed for low power consumption, making it suitable for battery-powered devices that require long operational life. It includes an integrated GPS/GNSS receiver for accurate location tracking, which is essential for asset management and navigation applications. The module offers multiple interfaces, such as UART and USB, for flexible integration with host microcontrollers and other peripherals. Its compact form factor allows it to be easily incorporated into small devices. Security features include secure boot and firmware encryption to protect against unauthorized access. The module supports over-the-air (OTA) firmware updates, ensuring that devices can be easily updated with the latest features and security patches. Specific technical specifications include support for LTE Cat 4, data rates up to 150 Mbps downlink and 50 Mbps uplink, and a wide operating temperature range. Always refer to the official datasheet for detailed electrical and mechanical specifications.

You May Also Be Interested in

CT Micro International Corporation
Lowest to $0.1003
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
AVX Corp/Kyocera Corp
Lowest to $0.0335
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0404
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Panjit
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.3723 $64.7446
5+ $26.5619 $132.8095
7+ $25.7318 $180.1226
10+ $24.9018 $249.0180
12+ $24.0717 $288.8604
17+ $21.5816 $366.8872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,332 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess