EN
  • EN
  • DE

TSC426COA

Part No TSC426COA
Manufacturer Teledyne Technologies Incorporated
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032538-TSC426COA
Categories OEM Parts(T-Z)
Manufacturer Teledyne Technologies Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSC426COA CAD Model

Description

The TSC426COA is a power MOSFET driver manufactured by Teledyne Technologies Incorporated. Given Teledyne's diverse product portfolio, this driver IC is likely intended for high-reliability applications. The suffix 'COA' typically refers to a specific package type and operating temperature range. It is designed to drive power MOSFETs in switching applications.

Applications

  • Switch-mode power supplies (SMPS): Driving MOSFETs in DC-DC converters, AC-DC power supplies, and battery chargers.
  • Motor control: Driving MOSFETs in motor drivers for brushless DC motors, stepper motors, and servo motors.
  • Power inverters: Driving MOSFETs in inverters for solar power systems, uninterruptible power supplies (UPS), and electric vehicles.
  • Lighting control: Driving MOSFETs in LED drivers and lighting management systems.
  • High-frequency switching: Driving MOSFETs in RF amplifiers and other high-frequency applications.

Features

  • High peak output current: Provides fast switching speeds and minimizes switching losses.
  • Wide operating voltage range: Accommodates a variety of power supply voltages.
  • Low quiescent current: Minimizes power consumption.
  • TTL/CMOS compatible inputs: Interfaces easily with standard logic circuits.
  • Shoot-through protection: Prevents simultaneous conduction of both MOSFETs in a half-bridge configuration.

Benefits

  • Improved system efficiency: Reduces switching losses and minimizes heat generation.
  • Faster switching speeds: Enables higher operating frequencies and smaller component sizes.
  • Increased power density: Allows for more power to be delivered in a smaller space.
  • Simplified design: Reduces the number of external components required.
  • Enhanced reliability: Protects the MOSFETs from damage due to overvoltage or overcurrent conditions.

For detailed specifications of the TSC426COA, including the output current, operating voltage range, switching speed, and package dimensions, consult the official Teledyne Technologies datasheet for this component. Pay attention to the specified thermal characteristics for proper heat sinking.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess