EN
  • EN
  • DE

ER411ZM4-12A/G

Part No ER411ZM4-12A/G
Manufacturer Teledyne Technologies Incorporated
Catalog OEM Parts (C - E)
Description Established Reliability Relay SPDT 115VAC 12VDC PC Pins Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1023231-ER411ZM4-12A/G
Categories OEM Parts(C-E)
Manufacturer Teledyne Technologies Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ER411ZM4-12A/G CAD Model

Description

The ER411ZM4-12A/G is a hermetically sealed electromechanical relay manufactured by Teledyne Technologies Incorporated. This relay is designed for high-reliability applications where consistent performance and durability are critical. The '/G' suffix likely indicates a specific variation or testing level of the relay.

Applications:

  • Aerospace: Used in aircraft control systems, satellite communications, and other space-bound equipment.
  • Military: Employed in military communication systems, radar systems, and weapon systems.
  • Test and Measurement Equipment: Found in precision test instruments and data acquisition systems.
  • Medical Equipment: Utilized in critical medical devices where reliability is paramount.
  • Industrial Control Systems: Used in industrial automation and process control systems.

Features:

  • Hermetically Sealed: Provides protection against harsh environments, including moisture, dust, and corrosive gases.
  • High Reliability: Designed for long-term performance and minimal failure rates.
  • Electromechanical Design: Utilizes a physical contact for switching, providing isolation between control and load circuits.
  • Compact Size: Small footprint for use in space-constrained applications.
  • High Insulation Resistance: Provides high isolation voltage between coil and contacts.

Benefits:

  • Consistent Performance: Hermetic sealing ensures stable performance over a wide range of environmental conditions.
  • Long Service Life: High-quality materials and construction ensure long service life.
  • Reliable Switching: Electromechanical design provides reliable switching performance.
  • Simplified Circuit Design: Provides electrical isolation between control and load circuits.
  • Protection Against Contamination: Hermetic sealing protects against contamination and corrosion.

Additional Details:

While detailed specifications are not publicly available, typical specifications for Teledyne electromechanical relays include coil voltage, contact current rating, contact voltage rating, and operating temperature range. These relays often undergo rigorous testing to ensure they meet stringent performance and reliability requirements. They are commonly used in applications where a high degree of confidence in switching performance is required. Contact Teledyne Technologies or an authorized distributor for the specific datasheet for ER411ZM4-12A/G to get precise details.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0104
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess