EN
  • EN
  • DE

321CJ

Part No 321CJ
Manufacturer Teledyne Technologies Incorporated
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038039-321CJ
Categories OEM Parts(0-9)
Manufacturer Teledyne Technologies Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 321CJ CAD Model

Description

The 321CJ, manufactured by Teledyne Technologies Incorporated, is a high-performance electronic component, likely part of a larger system or module produced by Teledyne. Given Teledyne's focus on aerospace, defense, and digital imaging, it's plausible that this component is integrated into sophisticated equipment used in these sectors. Without further specifications, pinpointing its exact function is challenging, but understanding Teledyne's areas of expertise provides a reasonable context.

Applications

  • Aerospace systems: Could be a part of avionics, communication, or navigation systems.
  • Defense applications: Could be incorporated into military communication devices, radar systems, or electronic warfare equipment.
  • Digital imaging: Might be used in high-resolution cameras, image processing units, or scientific imaging instruments.

Features

  • High reliability: Designed for use in demanding environments where component failure is critical.
  • Precision performance: Calibrated to meet strict performance standards for accuracy and consistency.
  • Compact design: Optimized for integration into space-constrained systems.

Benefits

  • Enhanced system performance: Improves overall system reliability and accuracy.
  • Reduced maintenance costs: High reliability minimizes downtime and repair expenses.
  • Extended operational life: Designed to withstand harsh conditions and provide long-term performance.

Additional Details

Given Teledyne's reputation, the 321CJ likely adheres to stringent quality control standards and may be subject to specific certifications required by the aerospace or defense industries. Further information regarding specifications like voltage ratings, operating temperatures, or specific performance metrics would require access to Teledyne's proprietary datasheets or documentation.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess