EN
  • EN
  • DE

TCC7901

Part No TCC7901
Manufacturer Telechips
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Telechips
Win Source Part Number 359962-TCC7901
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCC7901 CAD Model

Description

The Telechips TCC7901 is a high-performance application processor designed for automotive infotainment and telematics systems. It offers a powerful combination of processing capabilities, multimedia support, and connectivity options, making it suitable for demanding automotive applications.

Applications

  • Automotive Infotainment Systems
  • Telematics Control Units (TCUs)
  • Digital Cockpits
  • Rear Seat Entertainment (RSE) systems
  • Advanced Driver-Assistance Systems (ADAS) - limited functions

Features

  • High-Performance CPU: Based on an ARM Cortex-A series processor core for efficient and responsive operation.
  • Advanced GPU: Integrated graphics processing unit (GPU) capable of rendering high-resolution 2D and 3D graphics.
  • Multimedia Support: Comprehensive multimedia codec support for audio and video playback, including H.264, H.265, MPEG4, MP3, AAC, and more.
  • Connectivity Options: Supports various connectivity interfaces, including Ethernet, USB, CAN, UART, SPI, and I2C.
  • Display Interface: Supports multiple display outputs, such as HDMI, LVDS, and MIPI-DSI, enabling connection to various display panels.
  • Memory Interface: Supports DDR3/DDR4 memory for high-speed data access.
  • Security Features: Includes hardware-based security features for secure boot, data encryption, and protection against unauthorized access.
  • Peripheral Interfaces: Abundant peripheral interfaces such as Camera Interface, Audio Interface etc., allow easy connection to external devices.

Benefits

  • Enhanced User Experience: Provides a smooth and responsive user interface for infotainment systems.
  • Advanced Graphics Capabilities: Enables the rendering of visually appealing graphics for navigation, multimedia, and other applications.
  • Seamless Multimedia Playback: Supports a wide range of audio and video formats for uninterrupted entertainment.
  • Robust Connectivity: Allows seamless integration with various vehicle systems and external devices.
  • Improved System Security: Protects sensitive data and prevents unauthorized access to vehicle systems.
  • Faster Processing: Allows quick and efficient data processing.

Additional Details

The TCC7901 typically operates within a specified voltage range (e.g., 0.9V to 1.1V for the core voltage) and temperature range (e.g., -40°C to +85°C). It is available in a BGA (Ball Grid Array) package. It supports various operating systems, including Android and Linux.

It is designed to meet the automotive industry's quality and reliability standards. It requires a PMIC (Power Management IC) to generate the required voltage rails for proper operation. Specific details regarding memory configurations, display resolutions, and codec support can vary depending on the specific implementation and software configuration.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8605 $62.5815
7+ $17.1159 $119.8113
11+ $16.5812 $182.3932
15+ $16.0464 $240.6960
19+ $15.5117 $294.7223
25+ $13.9074 $347.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess