EN
  • EN
  • DE

TCC200B-A-R1

Part No TCC200B-A-R1
Manufacturer Telechips
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Telechips
Win Source Part Number 359937-TCC200B-A-R1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCC200B-A-R1 CAD Model

Description

The Telechips TCC200B-A-R1 is a multimedia application processor designed for automotive infotainment systems. It is a highly integrated System-on-Chip (SoC) that combines a powerful ARM Cortex-A series processor with a dedicated graphics processing unit (GPU) and a variety of peripheral interfaces. This processor enables a rich user experience within the vehicle, supporting functionalities such as navigation, multimedia playback, connectivity, and advanced driver-assistance systems (ADAS).

Applications:

  • Automotive Infotainment Systems: Head units, in-dash navigation systems, and rear-seat entertainment solutions.
  • Digital Clusters: Advanced instrument panels displaying vehicle information and multimedia content.
  • Telematics Systems: Connectivity modules providing vehicle tracking, remote diagnostics, and emergency assistance.
  • ADAS Applications: Supporting camera-based systems for lane departure warning, forward collision avoidance, and parking assistance.

Features:

  • ARM Cortex-A Series Processor: High-performance processing for demanding applications.
  • Dedicated GPU: Enables rich 2D and 3D graphics rendering for visually appealing user interfaces.
  • Multimedia Decoding: Supports a wide range of audio and video codecs for playback of various media formats.
  • Peripheral Interfaces: Includes interfaces such as USB, Ethernet, CAN, I2C, SPI, and UART for connectivity with other vehicle systems and external devices.
  • Display Interfaces: Supports multiple display outputs for driving instrument panels, center stack displays, and rear-seat entertainment screens.
  • Memory Interfaces: Supports various memory types, including DDR and Flash memory, for system operation and data storage.
  • Security Features: Incorporates security features to protect against unauthorized access and data breaches.

Benefits:

  • Enhanced User Experience: Enables intuitive and responsive user interfaces, providing drivers and passengers with a more enjoyable in-vehicle experience.
  • Seamless Multimedia Playback: Supports smooth playback of high-resolution audio and video content.
  • Improved Connectivity: Facilitates connectivity with external devices and networks, enabling features such as smartphone integration and over-the-air updates.
  • Advanced Driver Assistance: Supports ADAS applications, improving safety and convenience for drivers.
  • Reduced System Cost: Integrated design reduces the number of components required, lowering overall system cost.
  • Faster Time-to-Market: Comprehensive software and hardware development tools accelerate product development cycles.

The TCC200B-A-R1 is designed to meet the stringent requirements of the automotive industry, including compliance with automotive safety standards and environmental regulations. Its robust design and comprehensive feature set make it an ideal choice for a wide range of automotive applications.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Atmel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess