EN
  • EN
  • DE

DSC6111CE2A-033.3333

Part No DSC6111CE2A-033.3333
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC LVCMOS 25PPM 3.2X2.5MM / 33.3333 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 33.3333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343948-DSC6111CE2A-033.3333
Ultra Librarian 3D Model Ultra Librarian DSC6111CE2A-033.3333 CAD Model

Description

Product Overview

The DSC6111CE2A-033.3333 is a high-precision MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and performance for a wide range of electronic applications. This state-of-the-art component is a perfect solution for designers looking to optimize their systems with a reliable and compact timing source.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 33.3333 MHz, providing a stable and precise clock signal for your electronic circuits.
  • Supply Voltage: It supports a supply voltage range of 2.25V to 3.63V, making it versatile for various power environments.
  • Low Power Consumption: Designed for energy efficiency, the DSC6111CE2A-033.3333 is optimal for battery-powered and portable devices, ensuring minimal power drain.
  • Package: It comes in a compact 6-SMD, no lead package, which allows for easy integration into space-constrained designs without sacrificing performance.
  • Stability: The oscillator offers excellent frequency stability, making it suitable for applications requiring consistent performance over a range of environmental conditions.
  • Output Type: The device provides a CMOS output, ensuring compatibility with a wide range of digital circuits.

Applications

The DSC6111CE2A-033.3333 is ideal for use in various applications, including:

  • Consumer electronics
  • IoT devices
  • Wearable technology
  • Industrial automation
  • Telecommunications
  • Networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111CE2A-033.3333 is no exception. This product is built to meet high standards of performance and reliability, ensuring that it operates effectively under a range of conditions and throughout its lifespan.

Environmental Compliance

The DSC6111CE2A-033.3333 is compliant with RoHS standards, reflecting Microchip Technology's dedication to environmental responsibility and the production of components that meet global regulatory requirements.

In summary, the DSC6111CE2A-033.3333 MEMS oscillator is a superb choice for designers seeking a precise, stable, and energy-efficient timing solution. Its compact form factor, combined with Microchip's reputation for quality, makes it a valuable addition to any electronic system.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess