EN
  • EN
  • DE

F6W0.19BK

Part No F6W0.19BK
Manufacturer Techflex
Catalog Spiral Wrap, Expandable Sleeving
Description TECHFLEX INC F6W0.19BK Woven Wrap, F6, 3/16", Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Diameter 4.7498 mm
Length 365.76 m
RoHS Compliant
Win Source Part Number 1190649-F6W0.19BK
Categories Tools and Supplies
Manufacturer Techflex
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F6W0.19BK CAD Model

Description

The Techflex 1190649-F6W0.19BK is a black colored wire with a length of 365.76 m and a diameter of 4.7498 mm. It is categorized as a tool and supply product and is compliant with RoHS regulations. Alternative parts (cross-reference) include F6W0.19 BK. Its supply and demand status is limited.

You May Also Be Interested in

TE Connectivity
SLEEVING 0.118" X 5M BLACK / Sleeve X 16.41' (5.00m) Black
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
SLEEVING 1-1/4" X 50' BLACK / Cable Accessories Braided Expandable Sleeving Polyethylene Terephthalate Black Reel
Need more? Email Us
Panduit Corp
EXPANDABLE SLEEVE 2" X 200' BLK / Sleeve X 200' (60.96m) Black
Need more? Email Us
Panduit Corp
Lowest to $252.1106
Alpha Wire
SPIRAL WRAP 0.061" X 100' BLACK / Spiral Wrap 0.125" (3.18mm) X 100' (30.48m) Black
Need more? Email Us
Techflex
SELF WRAP 2" X 100' WHITE
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess