EN
  • EN
  • DE

BT136F-600E

Part No BT136F-600E
Manufacturer Teccor Electronics
Catalog END - OF - LIFE
Description Thyristor Product Catalog
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Teccor Electronics
Win Source Part Number 1155047-BT136F-600E
Manufacturer Homepage www.littelfuse.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BT136F-600E CAD Model

Description

The BT136F-600E is a 4A Triac manufactured by Teccor Electronics. Triacs are semiconductor devices used for controlling AC power, functioning as an electronically controlled switch. This particular triac is designed for applications requiring moderate current handling and a voltage rating of 600V. Being listed as 'END - OF - LIFE', its availability should be carefully checked, and alternative components may be required for new designs.

Applications:

  • Light dimmers: Used to control the brightness of incandescent and some LED lights.
  • Motor speed control: Controlling the speed of small AC motors, such as those in fans or appliances.
  • Solid-state relays (SSR): As the switching element in SSRs for controlling AC loads.
  • Heater control: Regulating the temperature of electric heaters.
  • AC power switching: General-purpose switching of AC power in various applications.

Features:

  • 4A On-state Current: Capable of handling up to 4 Amperes of continuous current.
  • 600V Blocking Voltage: Can withstand up to 600 Volts in the off-state.
  • Sensitive Gate Triggering: Requires a low gate current to turn on, allowing for direct interfacing with microcontrollers.
  • High Surge Current Capability: Can withstand high surge currents, making it suitable for inductive loads.
  • Through-hole Package: Typically available in a through-hole package for easy mounting on PCBs.

Benefits:

  • Efficient AC Power Control: Provides a reliable method for controlling AC power to various loads.
  • Direct Microcontroller Interface: Sensitive gate allows for easy control with low-power microcontrollers.
  • Overload Protection: High surge current capability protects the triac from damage due to overload conditions.
  • Compact Design: Relatively small package size allows for integration into space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for AC power control compared to other methods.

Additional Details:

The BT136F-600E requires a heat sink for proper operation at higher currents. The gate trigger current (Igt) is a key specification to consider when designing the gate drive circuitry. As an 'END - OF - LIFE' component, it is crucial to evaluate alternative parts for new designs and long-term product availability. The datasheet for the BT136F-600E contains comprehensive information regarding its electrical characteristics, thermal performance, and application recommendations. Proper snubbing circuitry may be required for inductive loads to prevent false triggering. Triacs offer a versatile method to control AC power in diverse applications, from simple light dimmers to complex industrial control systems.

You May Also Be Interested in

Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess