EN
  • EN
  • DE

ZH2-9.0-0-FSP-SM

Part No ZH2-9.0-0-FSP-SM
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEAT SHRINK TUBING BLK .378" 1M / Heat Shrink Tubing, Flexible 0.378" (9.60mm) 2 to 1 Black 3.28' (1.00m)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series ZH2
Package Bulk
Product Status Obsolete
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length 3.28' (1.00m)
Inner Diameter - Supplied 0.378" (9.60mm)
Inner Diameter - Recovered 0.178" (4.52mm)
Recovered Wall Thickness 0.022" (0.56mm)
Material Polyolefin (PO), Halogen Free
Features Flame Retardant
Color Black
Temperature Range - Operating -30°C ~ 125°C
Shrink Temperature 70°C
Base Product Number ZH2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Names A109045-01,ZH2900FSPSM
Standard Package 1
Win Source Part Number 1106247-ZH2-9.0-0-FSP-SM
Ultra Librarian 3D Model Ultra Librarian ZH2-9.0-0-FSP-SM CAD Model

Description

The ZH2-9.0-0-FSP-SM is a black, flexible tubing made of polyolefin (PO) and halogen-free material. It belongs to the category of cables, wires-management and has a shrinkage ratio of 2 to 1.

  • Color: Black
  • Material: Polyolefin (PO), Halogen-Free
  • Category: Cables, Wires - Management
  • Shrinkage Ratio: 2 to 1
  • Inner Diameter (Supplied): 0.378 inches
  • Inner Diameter (Recovered): 0.178 inches
  • Recovered Wall Thickness: 0.022 inches
  • Feature: Flame Retardant
  • Operating Temperature: -30°C to 125°C

You May Also Be Interested in

TE Connectivity
HEATSHK TUBING 4:1 7.4DIA X 4' / Heat Shrink Tubing ST Polyolefin Clear Thin Stick
Lowest to $13.8039
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess