EN
  • EN
  • DE

ZEN056V240A16LS

Part No ZEN056V240A16LS
Manufacturer TE Connectivity
Catalog TVS - Mixed Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Mixed Technology
Manufacturer TE Connectivity
Win Source Part Number 417753-ZEN056V240A16LS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZEN056V240A16LS CAD Model

Description

The ZEN056V240A16LS is a surge protection device (SPD) manufactured by TE Connectivity. It is designed to safeguard sensitive electronic equipment from transient overvoltage conditions, commonly caused by lightning strikes or power grid fluctuations. This SPD is frequently used in commercial and industrial settings to protect vital systems and minimize expensive downtime.

Applications:

  • Protection of LED lighting systems in outdoor applications.
  • Surge protection for industrial control panels and machinery.
  • Protection of power supplies in telecommunications infrastructure.
  • Implementation in renewable energy installations such as solar power systems.
  • Use in building management systems to safeguard electronic controls and automation.

Features:

  • High surge current handling capability.
  • Incorporates thermally protected varistor technology for enhanced safety.
  • Compact footprint for simple integration into existing systems.
  • Includes a visual indicator to show protection status at a glance.
  • Meets relevant industry standards for surge protection performance.

Benefits:

  • Improves the reliability of electronic devices by preventing surge-related damage.
  • Lowers maintenance costs due to reduced equipment failures.
  • Maximizes uptime of critical systems and processes.
  • Streamlines installation thanks to its compact design.
  • Provides assurance that equipment is shielded against transient overvoltages.

Additional Details:

The ZEN056V240A16LS is designed for a nominal voltage of 240VAC and boasts a surge current capacity of up to 16kA. Its thermally protected varistor technology prevents overheating or catastrophic failure during sustained overvoltage scenarios. The integrated visual indicator simplifies monitoring and maintenance by clearly displaying the protection status. Typically, this device is connected in parallel with the equipment it protects, providing a low-impedance pathway to ground for surge currents.

Key Specifications:

  • Nominal Voltage: 240VAC
  • Surge Current Capacity: 16kA
  • Protection Level: (Consult datasheet for specific clamping voltage values)
  • Operating Temperature Range: (Consult datasheet for specified range)

The ZEN056V240A16LS from TE Connectivity delivers dependable and effective surge protection for a wide array of industrial and commercial applications.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Bourns Inc.
TVS DEVICE MIXED TECHNOLOGY 36V
Need more? Email Us
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED POLYZEN SMD
Lowest to $4.3657
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Phoenix Contact
TVS DEVICE SURGE PROT DIN RAIL
Need more? Email Us
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess