EN
  • EN
  • DE

YMC8016-K-11-02SN0

Part No YMC8016-K-11-02SN0
Manufacturer TE Connectivity
Catalog Fiber Optic Connectors
Description Fiber Optic Connectors ARINC 801, TYPE 1 PLUG CONNECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 2
RoHS Non-Compliant
Shell Material Stainless Steel
Win Source Part Number 1001330-YMC8016-K-11-02SN0
Categories Fiber Optic Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YMC8016-K-11-02SN0 CAD Model

Description

The YMC8016-K-11-02SN0 is a fiber optic connector from TE Connectivity. This low-popularity component has a shortage of supply and demand and is non-compliant with RoHS. The YMC8016-K-11-02SN0 is a reliable and efficient component that delivers high performance and accuracy. With its stainless steel shell material, the YMC8016-K-11-02SN0 is an ideal choice for applications that require high-speed operations and low power consumption.

You May Also Be Interested in

TYCLON
Coupler Fiber Optic Connector LC To LC
Need more? Email Us
Toshiba Semiconductor and Storage
FIBER OPTIC TRANSMITTING MODULE FOR DIGITAL AUDIO EQUIPMENT
Need more? Email Us
TE Connectivity
CONN FBR OPTIC PLUG HSG / Fiber Optic Connector Housing Plug For
Lowest to $1.8878
Hittite
Connector, Black, Wt 156.00 g, 4 Contacts, LC Duplex Series
Need more? Email Us
Molex, LLC
CONN COUPLER RCPT LC-LC DUPLEX / Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange
Need more? Email Us
Radiall USA, Inc.
UNIVERSAL PLASTIC DUST CAP FOR 2 / Connector Dust Cap For 2.5mm Dia Ferrules
Lowest to $4.9845
Greenlee Communications
CONN ADAPT RCPT SOC-HMS SIMPLEX
Need more? Email Us
HARTING
PUSH PULL LC M16 RECEPTACLE SM G
Need more? Email Us
TE Connectivity
INLINE CONNECTOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess