EN
  • EN
  • DE

SDM20E40C-7-F

Part No SDM20E40C-7-F
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 40V 0.4A 3-Pin SC-59 T/R / DIODE ARRAY SCHOTTKY 40V SC59-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 400mA (DC)
Voltage - Forward (Vf) (Max) @ If 500mV @ 200mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 70μA @ 25V
Operating Temperature - Junction -30°C to 125°C
Mounting SMD (SMT)
Case / Package SC-59-3
Win Source Part Number 104054-SDM20E40C-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SDM20E40C
Introduction Date December 14, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SDM20E40C-7-F CAD Model

Description

Product Overview: SDM20E40C-7-F by Diodes Incorporated

The SDM20E40C-7-F is a high-performance, dual Schottky barrier diode designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This diode is engineered to offer superior efficiency in a compact footprint, making it an ideal choice for a wide range of applications that require efficient power management and high-density circuit designs.

Key Features

  • Low Forward Voltage Drop: The SDM20E40C-7-F boasts a low forward voltage drop, which enhances overall system efficiency by minimizing power loss during the conduction phase.
  • High Current Capability: With its ability to handle high currents, this diode is well-suited for applications that require robust power handling capabilities.
  • PowerDI®5 Package: Encased in the compact PowerDI®5 package, the SDM20E40C-7-F offers a space-saving solution without compromising performance, making it ideal for portable and space-constrained applications.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, the product is lead-free and RoHS compliant, ensuring it meets the regulatory requirements for global markets.
  • High-Surge Capability: The diode's high-surge capability allows it to withstand transient voltage spikes, providing reliable protection for sensitive electronic components.

Applications

The SDM20E40C-7-F is versatile and can be used in various applications, including:

  • Power supply units
  • DC-DC converters
  • Portable devices
  • Automotive applications
  • High-frequency inverters
  • LED lighting

Technical Specifications

The device features a maximum repetitive reverse voltage (V<sub>RRM) of 40V and a forward continuous current (I<sub>F) of 2A. Its thermal characteristics and low power loss are attributed to the proprietary guard ring die construction, ensuring stability and reliability under various operating conditions.

Conclusion

The SDM20E40C-7-F from Diodes Incorporated represents a blend of efficiency, compact design, and robust performance. Its technical specifications and compliance with environmental standards make it a compelling choice for designers and engineers looking to optimize their power management solutions in both consumer and industrial electronic applications.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
775+ $0.0647 $50.1425
1,655+ $0.0606 $100.2930
2,565+ $0.0585 $150.0525
3,680+ $0.0544 $200.1920
4,775+ $0.0524 $250.2100
5,955+ $0.0504 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 423,491 pieces
MOQ: 775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess