Products specifications

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Jack
Number of Positions/Contacts 6p4c (RJ11, RJ14)
Number of Ports 1
Number of Rows 1
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Features Board Lock
LED Color Does Not Contain LED
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 6.00µin (0.152µm)
Housing Material Polyamide (PA46), Nylon 4/6, Glass Filled
Base Product Number 2041086
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 2,250
Win Source Part Number 1333951-2041086-1
Ultra Librarian 3D Model Ultra Librarian 2041086-1 CAD Model

Description

The TE Connectivity AMP Connectors 1333951-2041086-1 is a modular connector jack that has 6p4c (RJ11, RJ14) number of positions/contacts.

  • Shielded: Yes
  • Shielding: EMI Finger
  • Housing Material: Polyamide (PA46), Nylon 4/6, Glass-Filled
  • Orientation: 90° angle (right)
  • Mounting: Through Hole
  • Feature: Board Lock
  • Contact Finish: Gold
  • Contact Finish Thickness: 6.00µin (0.152µm)
  • Contact Material: Phosphor Bronze

You May Also Be Interested in

Pulse
integrated magnetics connector | CONN MAGJACK 1PORT 100 BASE-TX
Lowest to $3.7053
ECAD model for J1011F21PNL
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.7067
ECAD model for 43202-8816
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 43202-8818
Pulse
Surface Mount 1x1 | CONN PULSEJACK 1PORT 10/100B-TX
Lowest to $4.8325
ECAD model for J3011G21D
Molex, LLC
CONN MOD JACK 8P8C R/A UNSHLD
Need more? Email Us
ECAD model for 0432028104
Pulse
10/100 Base-TX RJ45 1x1 Tab-DOWN with LEDs 8-pin (J0 series) integrated magnetics connector (ICM), designed to | CONN PULSEJACK 1PORT 10/100B-TX
Lowest to $1.5071
ECAD model for J0026D21
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.5528
ECAD model for 0432028819
Molex, LLC
CONN MOD JACK 6P6C VERT UNSHLD
Need more? Email Us
ECAD model for 0955027663
Molex, LLC
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
ECAD model for 0446610011

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention