EN
  • EN
  • DE

TXR18AB00A3214AI2

Part No TXR18AB00A3214AI2
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 2.161" (54.90mm)
Shell Size - Insert 32
Thread Size 1 29/32-18 UN
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
For Use With/Related Products Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Base Product Number TXR18AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1314568-TXR18AB00A3214AI2
Ultra Librarian 3D Model Ultra Librarian TXR18AB00A3214AI2 CAD Model

Description

The TE Connectivity Aerospace, Defense, and Marine circular connector is a backshell and cable clamp type.

  • Series: TXR
  • Color: Olive Drab
  • Features: Tinel Lock
  • Material: Aluminum Alloy
  • Plating: Cadmium
  • Connector Compatibility: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R
  • Package Contents: 6 pcs - 1 backshell, 1 braid, 1 O-ring, 2 screws, and 1 Tinel ring
  • Cable Exit: 180°
  • Thread Size: 1 29/32-18 UN
  • Diameter Outside: 2.161" (54.90mm)
  • RoHS: Non-Compliant
  • HTSUS Code: 8538.90.8180

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B SILV
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL BANDING SZ18 OLIV
Need more? Email Us
Amphenol Industrial Operations
CONN CABLE CLAMP SZ18 BLACK 1-20
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B M15
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLMP SZ25 M37
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLMP SZ10 OLIV
Need more? Email Us
Amphenol Industrial Operations
CONN CAB CLAMP SZ32 1 3/4-18
Need more? Email Us
TE Connectivity
CONN BACKSH ADPT SZ28 1 5/8-18
Need more? Email Us
TE Connectivity
CONN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess