EN
  • EN
  • DE

TXR18AB00-2406AI

Part No TXR18AB00-2406AI
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN BACKSHELL ADPT SZ 24 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 1 3/8-18 UNEF 24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Raychem Cable Protection
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.717" (43.60mm)
Shell Size - Insert 24
Thread Size 1 3/8-18 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
For Use With/Related Products Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Base Product Number TXR18AB00
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 052593-000
Standard Package 25
Win Source Part Number 1213325-TXR18AB00-2406AI
Ultra Librarian 3D Model Ultra Librarian TXR18AB00-2406AI CAD Model

Description

The TXR18AB00-2406AI backshell and cable clamp is designed for use with Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R connectors.

  • Type: Heat shrink adapter
  • Color: Olive drab
  • Feature: Tinel lock
  • Material: Aluminum alloy
  • Plating: Cadmium
  • Includes: Backshell, braid, O-ring, screws, and a Tinel ring
  • Cable Exit: 180°
  • Thread Size: 1 3/8-18 UNEF
  • Diameter Outside: 1.717" (43.60mm)
  • Shielding: Unshielded
  • Shell Size Insert: 24
  • Alternative Parts: 052593-000
  • Packaging: Bulk
  • Standard Package: 25

You May Also Be Interested in

ITT Cannon, LLC
CONN ADAPTER 6P-6P F-M PNL MNT / Circular Connector Standard 6/6 Female Sockets/Male Pins Panel Mount
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS PNL MNT / 3 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $4.6922
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
ITT Cannon, LLC
CONN RCPT MALE 30P SILV SLDR CUP / 30 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
Connector Subminiature Circular Plug 91 Position Socket Crimp Straight Cable Mount 91 Terminal 1 Port
Need more? Email Us
Amphenol Sine Systems Corp
Conn SC-ST Adapter Single Mode/Multimode Simplex Loose Piece
Need more? Email Us
ITT Cannon, LLC
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 8POS PNL MT / 8 (Coax, Twinax) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess