EN
  • EN
  • DE

TX54AC00-2006

Part No TX54AC00-2006
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.343" (34.10mm)
Shell Size - Insert 20, 37
Thread Size 1 3/16-18 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Electroless Nickel
Shielding Unshielded
Color Silver
Features Tinel Lock
Includes 1 pc - 1 Backshell
For Use With/Related Products MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Base Product Number TX54AC00
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1314782-TX54AC00-2006
Ultra Librarian 3D Model Ultra Librarian TX54AC00-2006 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine TX54AC00-2006 is a backshell and cable clamp electronic component that is manufactured by TE Connectivity Aerospace, Defense and Marine.

  • Compatibility: MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, and MIL-DTL-83723 Series I, III
  • Packaging: Bulk
  • Features: Tinel Lock
  • Win Source Part Number: 1314782-TX54AC00-2006
  • Color: Silver
  • Material: Aluminum alloy
  • Diameter: 1.343 inches
  • Thread Size: 1 3/16-18 UNEF
  • Cable Exit: 180 degrees
  • Manufacturer: TE Connectivity Aerospace, Defense and Marine

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ23 H M34
Need more? Email Us
TE Connectivity
CONN BACKSHELL SZ9 BLACK
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BCKSH W CLP SZ20 1 3/16-18
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B M15
Need more? Email Us
JAE Electronics
CONN CABLE CLAMP SZ18 BLK 1-20
Need more? Email Us
Amphenol Industrial Operations
CONN CABLE CLAMP SZ18 BLACK 1-20
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B SILV
Need more? Email Us
TE Connectivity
CONN BCK ADPT SZ10-10SL 5/8-24
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL BANDING SZ18 OLIV
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess