EN
  • EN
  • DE

TX40AB00-1805

Part No TX40AB00-1805
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 19F OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M28x1 19, F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.398" (35.50mm)
Shell Size - Insert 19, F
Thread Size M28x1
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Ingress Protection Environment Resistant
Includes 2 pcs - 1 Backshell, 1 O-Ring
For Use With/Related Products MIL-DTL-38999 Series III, IV
Base Product Number TX40AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 041743-000
Standard Package 1
Win Source Part Number 1037998-TX40AB00-1805
Ultra Librarian 3D Model Ultra Librarian TX40AB00-1805 CAD Model

Description

The TX40AB00-1805 is a backshell heat shrink adapter designed for use with MIL-DTL-38999 Series III and IV circular connectors from TE Connectivity Aerospace, Defense and Marine.

  • Feature: Tinel Lock and is environment resistant
  • Shielding: Unshielded
  • Material: Aluminum Alloy
  • Plating: Cadmium
  • Package Includes: One backshell and one O-ring
  • Cable Exit: 180 degrees
  • Thread Size: M28x1
  • Alternative Parts: TX40AB00-1805041743-000
  • Regulation: EAR99 and REACH affected
  • HTSUS Code: 8538.90.8180

You May Also Be Interested in

Amphenol Industrial Operations
CONN CABLE CLAMP SZ16 OLIV 1-20
Need more? Email Us
Amphenol Industrial Operations
CONN CAB CLAMP ADPT SZ18 1-20
Need more? Email Us
TE Connectivity
CONN
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ23 H M34
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B BLK
Need more? Email Us
Glenair, Inc.
CONN CABLE CLAMP SZ22 OLIV
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BACKSHELL W/CLMP BLACK
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL W/CLMP SZ25 M37
Need more? Email Us
TE Connectivity
CONN BACKSH ADPT SZ20 37 OLIV
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess