EN
  • EN
  • DE

TX54AB90-2010-CS2477

Part No TX54AB90-2010-CS2477
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.343" (34.10mm)
Shell Size - Insert 20, 37
Thread Size 1 3/16-18 UNEF
Cable Exit 90°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 1 pc - 1 Backshell
For Use With/Related Products MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
Base Product Number TX54AB90
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1315140-TX54AB90-2010-CS2477
Ultra Librarian 3D Model Ultra Librarian TX54AB90-2010-CS2477 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine TX54AB90-2010-CS2477 is a backshell and heat shrink adapter designed for use with MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III circular connectors. TX54AB90-2010-CS2477 from TE Connectivity Aerospace, Defense and Marine

  • Application: For MIL-DTL-26482 Series II, MIL-DTL-5015 Series 3400, MIL-DTL-83723 Series I, III
  • Color: Olive Drab
  • Feature: Tinel Lock
  • Package: Bulk
  • Includes: 1 Backshell
  • Shielding: Unshielded
  • Thread Size: 1 3/16-18 UNEF
  • Cable Exit Angle: 90 Degrees
  • Diameter Outside: 1.343 inches (34.10mm)
  • Material: Aluminum Alloy
  • Plating: Cadmium
  • ROHS: Non-Compliant
  • HTSUS: 8538.90.8180

You May Also Be Interested in

TE Connectivity
CONN
Need more? Email Us
Amphenol Industrial Operations
CONN CABLE CLAMP SZ16 OLIV 1-20
Need more? Email Us
Amphenol Industrial Operations
CONN CABLE CLAMP SZ18 BLACK 1-20
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B M15
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J M37
Need more? Email Us
Glenair, Inc.
CONN BACKSHELL BANDING SZ18 OLIV
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BCKSH W CLP SZ20 1 3/16-18
Need more? Email Us
TE Connectivity
CONN BACKSH BANDING SZ21 G BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ23 H M34
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess