EN
  • EN
  • DE

TX41AB00-2216H-CS8232

Part No TX41AB00-2216H-CS8232
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.594" (40.49mm)
Shell Size - Insert 22, 23
Thread Size 1 5/16-18 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 2 pcs - 1 Backshell, 1 O-Ring
For Use With/Related Products MIL-DTL-38999 Series I, II
Base Product Number TX41AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1314823-TX41AB00-2216H-CS8232
Ultra Librarian 3D Model Ultra Librarian TX41AB00-2216H-CS8232 CAD Model

Description

The TX41AB00-2216H-CS8232 is a circular connector backshell and cable clamp from TE Connectivity Aerospace, Defense and Marine.

  • Series: It is a part of the TXR series.
  • Color: comes in olive drab color.
  • Features: The features of this product include Tinel Lock and Cadmium plating.
  • Includes: It includes 2 pieces - 1 backshell and 1 O-ring.
  • Win Source Part Number: The Win Source Part Number for this product is 1314823.
  • Used With: This product is used with MIL-DTL-38999 Series I, II.
  • ECCN: The ECCN for this product is EAR99.
  • HTSUS: The HTSUS is 8538.90.8180.

You May Also Be Interested in

JAE Electronics
CONN CAB CLMP SZ24 28 1 7/16-18
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B M15
Need more? Email Us
Amphenol Aerospace Operations
CONN CAB CLAMP SZ15 13/16-20
Need more? Email Us
TE Connectivity
CONN BACKSH ADPT SZ28 1 5/8-18
Need more? Email Us
JAE Electronics
CONN CABLE CLAMP SZ18 BLK 1-20
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J M37
Need more? Email Us
Amphenol Industrial Operations
CONN CABLE CLAMP SZ18 BLACK 1-20
Need more? Email Us
Souriau-Sunbank by Eaton
CONN BCKSH W CLP SZ24 1 7/16-18
Need more? Email Us
Hirose Electric Co Ltd
CONN CABLE CLAMP SZ13 BLACK M16
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess