EN
  • EN
  • DE
  • IT

TX41AB00-1004

Part No TX41AB00-1004
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ10 11 OLIV  /  Olive Drab Connector Backshell, Heat Shrink Adapter 9/16-24 UNEF 10, 11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.720" (18.29mm)
Shell Size - Insert 10, 11
Thread Size 9/16-24 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 2 pcs - 1 Backshell, 1 O-Ring
For Use With/Related Products MIL-DTL-38999 Series I, II
Base Product Number TX41AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 371841-000
Standard Package 25
Win Source Part Number 1012569-TX41AB00-1004
Ultra Librarian 3D Model Ultra Librarian TX41AB00-1004 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine TX41AB00-1004 is an olive drab colored backshell and heat shrink adapter.

  • Category: connectors, interconnects
  • Series: TXR
  • Shielding: unshielded
  • Shielding Feature: Tinel Lock
  • Package: bulk
  • Suitable for: MIL-DTL-38999 Series I, II
  • Material Flammability Rating: not applicable
  • Standard Package: 25
  • Shell Size-Insert: 10, 11
  • Material: aluminum alloy with cadmium plating
  • Includes: 2 pieces-1 backshell and 1 O-ring
  • Cable Opening: not mentioned
  • Ingress Protection: not mentioned
  • Diameter Outside: 0.720 inches (18.29mm)
  • Thread Size: 9/16-24 UNEF
  • Cable Exit: 180 degrees
  • Compliance: RoHS non-compliant

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9A M12
Need more? Email Us
Amphenol PCD
CONN BACKSHELL BAND SZ 12 SLVR
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 14 SLVR
Need more? Email Us
TE Connectivity
TINEL LOCK RING ADAPT
Need more? Email Us
Amphenol PCD
Strain Relief Clamp 180° 25 Shell Size / CONN CABLE CLAMP SZ 25 J SLVR
Lowest to $32.7075
TE Connectivity
CONN BACKSHELL ADPT SZ20 21 OLIV / Shrink Boot Adapters 180° 20/21 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 24 SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 24 OLIVE / Braid, Fixed, Spin and Tinel Lock Adapters
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 22 OLIVE / Shrink Boot Adapters 180° 22 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess