EN
  • EN
  • DE
  • IT

TX18AB00-1807

Part No TX18AB00-1807
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 18 OLIVE  /  Olive Drab Connector Backshell, Heat Shrink Adapter 1-20 UNEF 18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Aerospace, Defense and Marine
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.354" (34.40mm)
Shell Size - Insert 18
Thread Size 1-20 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws
For Use With/Related Products Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Base Product Number TX18AB00
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names A62797-000
Standard Package 36
Win Source Part Number 1042255-TX18AB00-1807
Ultra Librarian 3D Model Ultra Librarian TX18AB00-1807 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine TXR series backshell is an ideal choice for circular connectors.

  • Color: Olive Drab
  • Feature: Tinel Lock
  • Shell Size - Insert: 18
  • Package: Bulk
  • Package Includes: 4 pcs - 1 backshell, 1 O-Ring, and 2 screws
  • Connectors Compatibility: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R connectors
  • Material: Aluminum alloy with cadmium plating
  • Thread Size: 1-20 UNEF
  • Cable Exit: 180°
  • Alternative Part Numbers: TX18AB00-1807A62797-000
  • ECCN: EAR99
  • HTSUS: 8538.90.8180
  • Other Names: A62797-000 and base product number TX18AB00
  • RoHS Status: Non-compliant
  • MSL Level: Not applicable

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9A BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us
Amphenol Industrial Operations
10-830930-000
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 22 OLIVE / Shrink Boot Adapters 180° 22 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 20 OLIVE / T-FIT ADAPTER AND MOLDED PARTS BOOT KITS
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 12 12S
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 23H OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 24 OLIVE / Braid, Fixed, Spin and Tinel Lock Adapters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.1910 $67.1910
3+ $55.1312 $165.3936
4+ $53.4083 $213.6332
5+ $51.6855 $258.4275
6+ $49.9625 $299.7750
8+ $44.7941 $358.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess