EN
  • EN
  • DE

TSC-124D3H,000

Part No TSC-124D3H,000
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY TELECOM SPDT 1A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1 A
Switching Voltage 120VAC, 30VDC - Max
Load - Max Switching 120VA, 30W
Coil Current 12.5 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 18 VDC
Must Release Voltage 1.2 VDC
Operate Time 5 ms
Release Time 5 ms
Temperature Range - Operating -30°C ~ 80°C
Contact Material Silver Nickel (AgNi)
Approval Agency CSA, UR
Relay Type Telecom
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1549563-TSC-124D3H,000
Ultra Librarian 3D Model Ultra Librarian TSC-124D3H,000 CAD Model

Description

N

You May Also Be Interested in

Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
TE Connectivity
RELAY GEN PURPOSE DPDT 1A 5VDC
Need more? Email Us
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess