EN
  • EN
  • DE

K4E641612D-TC60

Part No K4E641612D-TC60
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004944-K4E641612D-TC60
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4E641612D-TC60 CAD Model

Description

The K4E641612D-TC60 is a Dynamic Random-Access Memory (DRAM) chip manufactured by Samsung. It is designed for various applications requiring fast and reliable data storage.

Applications:

  • Personal Computers: As main memory in desktop and laptop computers.
  • Servers: Providing temporary storage for data being processed by servers.
  • Graphics Cards: Used as video memory in graphics processing units (GPUs).
  • Networking Equipment: Routers, switches, and other networking devices utilize DRAM.
  • Embedded Systems: Some high-performance embedded systems rely on DRAM for fast data access.

Features:

  • 64Mb Density: Provides 64 Megabits of storage capacity.
  • Synchronous Operation: Operates synchronously with the system clock for high-speed data transfer.
  • High Bandwidth: Offers a wide data bus for fast read and write operations.
  • Low Power Consumption: Designed to minimize power consumption for energy efficiency.
  • Advanced Packaging: Utilizes advanced packaging technology for improved thermal performance and signal integrity.

Benefits:

  • Fast Data Access: Allows for quick retrieval and storage of data.
  • Increased System Performance: Enhances the overall performance of the system.
  • Reduced Power Consumption: Contributes to energy savings and longer battery life (in portable devices).
  • Improved System Reliability: Ensures stable and reliable data storage.
  • Smaller Footprint: Advanced packaging allows for a smaller form factor.

Additional Details:

The 'TC60' likely refers to the speed grade of the DRAM, indicating a clock cycle time of 6.0 ns, which translates to a frequency of approximately 166 MHz. It uses a specific memory interface standard (e.g., SDRAM, DDR, etc.), which dictates its compatibility with different memory controllers. The operating voltage is typically 3.3V or 2.5V, depending on the specific version. Consult the Samsung datasheet for precise specifications, including timing parameters, voltage requirements, and thermal characteristics. It's crucial to follow the manufacturer's recommendations for proper termination and decoupling to ensure optimal performance and signal integrity. Proper handling and storage are essential to prevent damage from electrostatic discharge (ESD).

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
ON Semiconductor
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess